DOD - SMD 5962-89552

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD D-TYPE FLIP-FLOP, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 26 June 2008
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 15, 2021
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD D-TYPE FLIP-FLOP, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
July 19, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD D-TYPE FLIP-FLOP, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-89552
June 26, 2008
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD D-TYPE FLIP-FLOP, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 12, 1997
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD D-TYPE FLIP-FLOP, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 1989
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, QUAD D-TYPE FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement