DLA - SMD-5962-87548
MICROCIRCUIT, DIGITAL, PROGRAMMABLE COMMUNICATION INTERFACE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 August 1987 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 8251A Programmable communication interface 02 8251A Programmable communication interface
The case outlines shall be as designated in appendix C of MIL-H-38510, and as follows:
Outline letter Case outline X D-10 (28-lead, ½" × 1 ⅜"), dual-in-line package 3 C-4 (28-terminal, .450" × .450"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 5 seconds)- - - - - - - - - - - - +270°C Thermal resistance, junction-to-case (θJC): Case X 1/ - - - - - - - - - - - - - - - - - - - - - - - - - 15°C/W Case 3 1/ - - - - - - - - - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +150°C VCC with respect to VSS - - - - - - - - - - - - - - - - - - - - -−0.5 V dc to +7.0 V dc All signal voltages with respect to VSS- - - - - - - - - - - - - −0.5 V dc to +7.0 V dc
Supply voltage (VCC): Device type 01- - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Device type 02- - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc Minimum high level input voltage (VIH)- - - - 2.2 V dc Maximum high level input voltage (VIH)- - - - VCC Maximum low level input voltage (VIL) - - - - 0.8 V dc Minimum low level input voltage (VIL) - - - - −0.5 V dc Case operating temperature range (TC) - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History