DLA - SMD-5962-96743
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1 MEG X 16 DRAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 February 1996 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 416160-80 1 MEG-word by 16-bit DRAM, 32 ms refresh 80 ns 02 416160-70 1 MEG-word by 16-bit DRAM, 32 ms refresh 70 ns 03 418160-80 1 MEG-word by 16-bit DRAM, 8 ms refresh 80 ns 04 418160-70 1 MEG-word by 16-bit DRAM, 8 ms refresh 70 ns
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 50 Flat pack
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Voltage range on VCC . . . . . . . . . . . . . . . . . . −1 V dc to +7 V dc Voltage range on any pin . . . . . . . . . . . . . . . . −1 V dc to +7 V dc Short circuit output current . . . . . . . . . . . . . . +50 mA Maximum power dissipation (PD) . . . . . . . . . . . . . 1 W Operating free-air temperature range TA . . . . . . . . . −55°C to +125°C Storage temperature range Tstg . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C
Thermal resistance, junction-to-case (θJC) Case outline X . . . . . . . . . . . . . . . . . . . . 5°C/W 3/ Junction temperature (TJ) 4/ . . . . . . . . . . . . . . +175°C
Supply voltage range (VCC) . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Supply voltage (VSS) . . . . . . . . . . . . . . . . . . 0 V dc High-level input voltage (VIH) . . . . . . . . . . . . . +2.4 V dc minimum to +6.5 V dc maximum Low-level input voltage (VIL) 5/ . . . . . . . . . . . . −1.0 V dc minimum to +0.8 V dc maximum Transition time (tT) . . . . . . . . . . . . . . . . . . 3 ns minimum to 30 ns maximum Operating free-air temperature range (TA) . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . 100 percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History