DLA - SMD-5962-95643 REV C

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 March 1997
Status: inactive
Page Count: 50
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device types identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access time 01 55161 256K × 16-bit multiport video RAM 80 ns 02 55161 256K × 16-bit multiport video RAM 70 ns 03 55161 256K × 16-bit multiport video RAM 75 ns

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outlines are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA1-68 68 Pin grid array Y See figure 1 64 Flatpack with tie bar

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC) ....................... −1.0 V dc to +7.0 V dc Input voltage range .............................. −1.0 V dc to +7.0 V dc DC short circuit output current .................. 50 mA Storage temperature range ........................ −65°C to +150°C Maximum power dissipation (PD) ................... 1.1 W Lead temperature (soldering, 10 seconds) ......... +260°C Thermal resistance, junction-to-case (θJC): Case X ......................................... See MIL-STD-1835 Case Y ......................................... 15°C/W Junction temperature (TJ) ........................ +175°C

Supply voltage (VCC) ............................. 4.5 V dc to 5.5 V dc Supply voltage (VSS) ............................. 0 V Input high voltage (VIH) ......................... 2.4 V dc minimum to 6.5 V dc maximum Input low voltage (VIL) .......................... −1 V dc minimum to 0.8 V dc maximum Case operating temperature range (TC) ............ −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ..... 4/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 24, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (devices class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 29, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95643 REV C
March 26, 1997
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 19, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
A description is not available for this item.
April 9, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
A description is not available for this item.
February 22, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 16 MULTIPORT VIDEO RAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliabitity (device classes Q and M) and...

References

Advertisement