DLA - SMD-5962-88542 REV A

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 25 January 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 ADC00300 12-bit track/hold A/D converter

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 40 Dual-in-line Y See figure 1 40 Flat pack

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage range (VCC) . . . . . . . . . . . . . −0.3 V dc to +18 V dc Negative supply voltage range (VEE) . . . . . . . . . . . . . +0.3 V dc to −18 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Analog input voltage . . . . . . . . . . . . . . . . . . . . ±20 V dc Logic input voltage range . . . . . . . . . . . . . . . . . . −0.3 V dc to VDD Power dissipation (TC = +125°C) . . . . . . . . . . . . . . . 4.5 W Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . 5.7°C/W Thermal resistance, case-to-ambient (θCA) . . . . . . . . . . 15°C/W

Positive supply voltage range (VCC) . . . . . . . . . . . . . +14.25 V dc to +15.75 V dc Negative supply voltage range (VEE) . . . . . . . . . . . . . −14.25 V dc to −15.75 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Logic input voltage range . . . . . . . . . . . . . . . . . . 0 V dc to +5.0 V dc Analog input voltage . . . . . . . . . . . . . . . . . . . . ±10 V dc Case operating temperature range (TC) . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 11, 2006
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
September 29, 1999
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 3, 1997
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
June 16, 1995
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.
SMD-5962-88542 REV A
January 25, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 31, 1990
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement