SSPC VIS 5

Guide and Reference Photographs for Steel Surfaces Prepared by Wet Abrasive Blast Cleaning

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 1 June 2001
Status: active
Page Count: 4
scope:

This Guide describes the use of Reference Photographs depicting the appearance of unpainted, rusted carbon steel prior to and after cleaning by wet abrasive blast cleaning (WAB) (slurry blasting). The wet abrasive blast cleaning techniques and equipment are described in the SSPC-TR 2/NACE 6G1981 and the visual conditions are defi ned in SSPC-SP10/NACE No. 2,2 SSPC-SP 6/NACE No. 3,3 and ISO(1) 8501-1:1988 (E).4 SSPC and NACE International Reference Photographs are intended to supplement the written standards SSPC-SP10/ NACE No. 2, SSPC-SP 6/NACE No. 3, and ISO 8501-1:1988 (E). Pictures and descriptions of fl ash rusting are included for illustrative purposes. The written standards are the primary means to determine conformance with cleaning requirements. The photographs should not be used as a substitute for these standards.

(1)International Organization for Standardization (ISO), 1 rue de Varembe, Case Postale 56, CH 1121 Geneva 20, Switzerland. ISO standards are available from the American National Standards Institute, 11 W. 42nd Street, New York, NY 10036.

Document History

SSPC VIS 5
June 1, 2001
Guide and Reference Photographs for Steel Surfaces Prepared by Wet Abrasive Blast Cleaning
This Guide describes the use of Reference Photographs depicting the appearance of unpainted, rusted carbon steel prior to and after cleaning by wet abrasive blast cleaning (WAB) (slurry blasting)....

References

Advertisement