DS/ETS 300833

Fixed Radio Systems; Point to Point Antennas; Antennas for point-to-point fixed radio systems operating in the frequency band 3 GHz to 60 GHz

inactive, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: inactive
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This European Telecommunication Standard (ETS) addresses the minimum requirements for single main beam, linear polarization, directional antennas to be adopted in conjunction with Point-to-Point (P-P) systems operating in the frequency range 3 GHz to 60 GHz. Single polarization antennas, dual polarization antennas, dual band/single polarized antennas and dual band/dual polarization antennas are considered. A regulatory authority may impose tighter requirements than the minimum values given in this ETS, in order to maximize the use of the scarce spectrum resources.

Document History

DS/ETS 300833
December 8, 1999
Fixed Radio Systems; Point to Point Antennas; Antennas for point-to-point fixed radio systems operating in the frequency band 3 GHz to 60 GHz
This European Telecommunication Standard (ETS) addresses the minimum requirements for single main beam, linear polarization, directional antennas to be adopted in conjunction with Point-to-Point...

References

Advertisement