CEN - EN 1566-1

Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Chlorinated Poly(Vinyl Chloride) (PVC-C) - Part 1: Specifications for Pipes, Fittings and the System

inactive
Organization: CEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 40
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01

Document History

December 1, 2022
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly(vinyl chloride)(PVC-C) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
EN 1566-1
December 1, 1998
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Chlorinated Poly(Vinyl Chloride) (PVC-C) - Part 1: Specifications for Pipes, Fittings and the System
A description is not available for this item.

References

Advertisement