ETSI - EN 300 639
Fixed Radio Systems; Point-to-Point Equipment; Sub-STM-1 Digital Radio Systems Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 28 MHz Co-Polar and 14MHz Cross-Polar Channel Spacing
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 24 |
Document History
EN 300 639
February 1, 2001
Fixed Radio Systems; Point-to-Point Equipment; Sub-STM-1 Digital Radio Systems Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 28 MHz Co-Polar and 14MHz Cross-Polar Channel Spacing
A description is not available for this item.
October 1, 2000
Fixed Radio Systems; Point-to-Point Equipment; Sub-STM-1 Digital Radio Systems Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 28 MHz Co-Polar and 14MHz Cross-Polar Channel Spacing
The present document specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz, 15 GHz and 18 GHz...
March 1, 2000
Fixed Radio Systems; Point-to-Point Equipment; Sub-STM-1 Digital Radio Systems Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 28 MHz Co-Polar Channel Spacing
The present document specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz, 15 GHz and 18 GHz...
August 1, 1999
Transmission and Multiplexing (TM); Digital Radio Delay Systems (DRRS); Sub-STM1 (DRRS) Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 28 MHz Co-Polar and 14 MHz Cross-Polar Channel Spacing
Foreword
This draft amendment to ETS 300 639 (1996) has been produced by the transmission and Multiplexing (TM) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1996
Transmission and Multiplexing (TM); Sub-STM1 Digital Radio Relay Systems (DRRS) Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 28 MHz Co-Polar and 14 MHz Cross-Polar Channel Spacing
This European Telecommunication Standard (ETS) specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz,...
January 1, 1996
Transmission and Multiplexing (TM); Sub-STM1 Digital Radio Relay Systems (DRRS) Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 28 MHz Co-Polar and 14 MHz Cross-Polar Channel Spacing
This European Telecommunication Standard (ETS) specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz,...
January 1, 1995
Transmission and Multiplexing (TM); Sub STM1 Digital Radio-Relay Systems Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands
This European Telecommunication Standard (ETS) specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz,...