DS/EN 60926 + A2 + Corr.

Starting devices (other than glow starters) - General and safety requirements

inactive
Organization: DS
Publication Date: 28 November 1995
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which produce starting pulses not greater than 5 kV and which are used in combination with lamps and ballasts covered in IEC 81, 188, 192, 662, 920 and 922.

Document History

June 23, 2000
Auxiliaries for lamps - Starting devices (other than glow starters) - General and safety requirements
Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which...
May 24, 1996
Auxiliaries for lamps - Starting devices (other than glow starters) - General and safety requirements
Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which...
DS/EN 60926 + A2 + Corr.
November 28, 1995
Starting devices (other than glow starters) - General and safety requirements
Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which...
Advertisement