DS/EN 60926

Auxiliaries for lamps - Starting devices (other than glow starters) - General and safety requirements

inactive
Organization: DS
Publication Date: 24 May 1996
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combination with lamps and ballasts covered in IEC 81, 188, 192, 662, 920 and 922.

Document History

June 23, 2000
Auxiliaries for lamps - Starting devices (other than glow starters) - General and safety requirements
Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which...
DS/EN 60926
May 24, 1996
Auxiliaries for lamps - Starting devices (other than glow starters) - General and safety requirements
Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which...
November 28, 1995
Starting devices (other than glow starters) - General and safety requirements
Specifies general and safety requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1000 V at 50 or 60 Hz which...

References

Advertisement