ASD-STAN - PREN 4135

Aerospace Series Bolts, Normal Bi-Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 14 March 1994
Status: active
Page Count: 6

Document History

PREN 4135
March 14, 1994
Aerospace Series Bolts, Normal Bi-Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
April 1, 1993
Aerospace Series Bolts, Normal Bi-Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement