ASD-STAN - PREN 4135

Aerospace Series Bolts, Normal Bi-Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 April 1993
Status: inactive
Page Count: 10

Document History

March 14, 1994
Aerospace Series Bolts, Normal Bi-Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
PREN 4135
April 1, 1993
Aerospace Series Bolts, Normal Bi-Hexagonal Head, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement