NPFC - MIL-H-24136/1

HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)

inactive
Buy Now
Organization: NPFC
Publication Date: 3 September 1993
Status: inactive
Page Count: 7
scope:

This specification covers synthetic fiber reinforced hoses in sizes -80 through -192 for use in low pressure applications.

intended Use:

Hose to this associated detail specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not... View More

Document History

September 24, 2020
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE, SIZES -80 THROUGH -192)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
MIL-H-24136/1
September 3, 1993
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
Hose to this associated detail specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed...
October 28, 1991
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
A description is not available for this item.
July 30, 1985
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
A description is not available for this item.
June 18, 1984
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
A description is not available for this item.

References

Advertisement