NPFC - MIL-H-24136/1
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 30 July 1985 |
| Status: | inactive |
| Page Count: | 1 |
Document History
September 24, 2020
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED, FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE, SIZES -80 THROUGH -192)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
Hose to this associated detail specification is intended for use in shipboard or shore to ship piping systems where pressures do not exceed the rated working pressure, and temperatures do not exceed...
October 28, 1991
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
A description is not available for this item.
MIL-H-24136/1
July 30, 1985
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
A description is not available for this item.
June 18, 1984
HOSE, SYNTHETIC RUBBER, SYNTHETIC FIBER REINFORCED FOR FLEXIBLE HOSE ASSEMBLIES (LOW PRESSURE SIZES -80 THROUGH -192)
A description is not available for this item.