DLA - SMD-5962-86055
MICROCIRCUIT, LINEAR, ELECTROLUMINESCENT COLUMN DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 January 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 55553 Electroluminescent column driver (see figures 1 and 5) 02 55554 Electroluminescent column driver (see figures 1 and 5)
The case outline(s) shall be as designated in appedix C of MIL-M-38510, and as follows:
Outline letter Case outline X C-5 (44-terminal, .622" × .662" × .120"), square chip carrier package Y C-14 (44-terminal, .662" × .662" × .135"), square J-leaded chip carrier package
Supply voltage 1 (VCC1) - - - - - - - - - - - - - - - - - - 18 V dc Supply voltage 2 (VCC2) - - - - - - - - - - - - - - - - - - 70 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VCC1 +0.3 V dc GND current - - - - - - - - - - - - - - - - - - - - - - - - 70 mA Storage temperature - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - 1475 mW 2/ Junction temperature (TJ) - - - - - - - - - - - - - - - - - 150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C
Supply voltage 1 (VCC1) - - - - - - - - - - - - - - - - - - 10.8 V dc to 13.2 V dc Supply voltage 2 (VCC2) - - - - - - - - - - - - - - - - - - 0 V dc to 60 V dc High level input voltage: VCC1 = 10.8 V - - - - - - - - - - - - - - - - - - - - - - 8.1 V dc minimum VCC1 = 13.2 V - - - - - - - - - - - - - - - - - - - - - - 9.9 V dc minimum High level input voltage: VCC1 = 10.8 V - - - - - - - - - - - - - - - - - - - - - - 2.7 V dc maximum VCC1 = 13.2 V - - - - - - - - - - - - - - - - - - - - - - 3.3 V dc maximum High level output current (IOH) - - - - - - - - - - - - - - −15 mA maximum Low level output current (IOL) - - - - - - - - - - - - - - 15 mA minimum Output clamp current (IOK) - - - - - - - - - - - - - - - - 20 mA maximum Clock frequency (fCLK) (TA = +25°C) - - - - - - - - - - - - 6.25 MHz Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History