CSA - CAN/CSA-C22.2 NO. 103-M92

Electric Fence Controllers

inactive
Organization: CSA
Publication Date: 1 February 1992
Status: inactive
Page Count: 59
scope:

This Standard applies to electric fence controllers intended for use in accordance with the Rules of the Canadian Electrical Code, Part I, on circuits having a nominal voltage of 120 V or less.

These requirements cover indoor and outdoor types of electric fence controllers that utilize either peak-discharge or timed-sinusoidal circuits to obtain the high voltage necessary to perform their intended function.

These requirements do not cover electric fence controllers of a continuous (uninterrupted) current type, electric fly screen, insect traps, or similar equipment; nor do they cover intermediate equipment such as converters, rectifiers, etc.

Requirements for battery-powered fence controllers are specified in Clause 7 of this Standard.

Requirements for double insulated electric fence controllers are specified in Clause 8 of this Standard.

Document History

CAN/CSA-C22.2 NO. 103-M92
February 1, 1992
Electric Fence Controllers
This Standard applies to electric fence controllers intended for use in accordance with the Rules of the Canadian Electrical Code, Part I, on circuits having a nominal voltage of 120 V or less....
February 1, 1992
Electric Fence Controllers
This Standard applies to electric fence controllers intended for use in accordance with the Rules of the Canadian Electrical Code, Part I, on circuits having a nominal voltage of 120 V or less....
February 1, 1992
Electric fence controllers
This Standard applies to electric fence controllers intended for use in accordance with the Rules of the Canadian Electrical Code, Part I, on circuits having a nominal voltage of 120 V or less....
January 1, 1992
Electric fence controllers
This Standard applies to electric fence controllers intended for use in accordance with the Rules of the Canadian Electrical Code, Part I, on circuits having a nominal voltage of 120 V or less....
January 1, 1992
Electric fence controllers
This Standard applies to electric fence controllers intended for use in accordance with the Rules of the Canadian Electrical Code, Part I, on circuits having a nominal voltage of 120 V or less....
Advertisement