CSA - CAN/CSA-C22.2 NO. 103-M92
Electric fence controllers
| Organization: | CSA |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 61 |
scope:
This Standard applies to electric fence controllers intended for use in accordance with the Rules of the Canadian Electrical Code, Part I, on circuits having a nominal voltage of 120 V or less.
These requirements cover indoor and outdoor types of electric fence controllers that utilize either peak-discharge or timed-sinusoidal circuits to obtain the high voltage necessary to perform their intended function.
These requirements do not cover electric fence controllers of a continuous (uninterrupted) current type, electric fly screen, insect traps, or similar equipment; nor do they cover intermediate equipment such as converters, rectifiers, etc.
Requirements for battery-powered fence controllers are specified in Clause 7 of this Standard.
Requirements for double insulated electric fence controllers are specified in Clause 8 of this Standard.
Document History