ASTM International - ASTM D2702-05
Standard Practice for Rubber Chemicals-Determination of Infrared Absorption Characteristics
| Organization: | ASTM International |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
significance And Use:
This procedure can be used for a variety of applications, including identifying unlabeled material, process control, raw material acceptance, product evaluation, and compositional change during... View More
scope:
1.1 This practice covers a simple, rapid practice to prove the identity of a rubber chemical before incorporation into a rubber mix by comparison of its infrared absorption spectrum with that of a reference specimen.
1.2 This technique can also be used to detect gross contamination or large differences in rubber chemicals. Thus, it can provide a basis for producer-consumer agreement.
1.3 Wherever "infrared spectrophotometer" is used, "Fourier Transform Infrared Spectrometer (FTIR)" may also be understood.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History