ETSI - PRETS 300 082

Integrated Services Digital Network (ISDN); 3,1 kHz Telephony Teleservice End-to-End Compatibility Requirements for Telephony Terminals

inactive
Organization: ETSI
Publication Date: 1 January 1991
Status: inactive
Page Count: 34
scope:

This standard specifies those technical characteristics (logical and electroacoustic) that are necessary to provide end-to-end compatibility of terminal equipment of the 3,1 kHz telephony teleservice which is intended for connection to the ISDN basic rate interface at the coincident S/T or S reference point.

The requirements of this standard are in addition to those of standards for connection to the ISDN basic rate interface. The requirements of this standard describe the logical characteristics of the user-network signalling over the D-channel relevant to this service.

The requirements of this standard provide real time two-way speech of a quality consistent with the CCITT P. series Recommendations.

The requirements of this standard define only those characteristics relevant to normal handset telephony.

This standard is not applicable to:

a) hands-free or loudspeaking telephony;

b) cordless telephony;

c) telephony for disabled people (e.g. with amplification of received speech as an aid for the hard of hearing);

d) telephony in hostile environments.

However, other standards that apply to such functions will ensure compatibility with handset telephony.

NOTE 1: The characteristics of the ISDN user-network interface are specified in final draft prETS 300 012 [1], ETS 300 102-1 [3] and ETS 300 104 [4].

NOTE 2: Type approval requirements for terminals accessing this teleservice can be found in ETS 300 085 [2], 300 105 [4] and draft prETS 300 153 [6].

Document History

January 1, 1992
Integrated Services Digital Network (ISDN); 3,1 kHz Telephony Teleservice End-to-End Compatibility Requirements for Telephony Terminals
A description is not available for this item.
PRETS 300 082
January 1, 1991
Integrated Services Digital Network (ISDN); 3,1 kHz Telephony Teleservice End-to-End Compatibility Requirements for Telephony Terminals
This standard specifies those technical characteristics (logical and electroacoustic) that are necessary to provide end-to-end compatibility of terminal equipment of the 3,1 kHz telephony teleservice...

References

Advertisement