ISO 11810

Optics and Optical Instruments - Lasers and Laser-Related Equipment - Test Method for the Laser-Resistance of Surgical Drapes and/or Patient-Protective Covers

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2002
Status: inactive
Page Count: 18
ICS Code (Surgical instruments and materials): 11.040.30
ICS Code (Other protective equipment): 13.340.99
scope:

This International Standard specifies a standardized method for testing and classifying surgical drapes and other patient-protective covers with respect to laser-induced hazards. It applies to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient-protective covers which claim to be laser-resistant. An appropriate classification system is given.

It is not the purpose of this International Standard to serve as a general fire safety specification and, as such, it does not cover other sources of ignition nor does it cover the issue of laser-induced secondary ignition.

All materials reflect portions of the beam and it is necessary for the user to decide whether specular reflectance may be a hazard. This measurement, however, is not covered in this International Standard.

Document History

December 15, 2015
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Primary ignition, penetration, flame spread and secondary ignition
This International Standard is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient-protective covers which claim to be...
ISO 11810
September 15, 2002
Optics and Optical Instruments - Lasers and Laser-Related Equipment - Test Method for the Laser-Resistance of Surgical Drapes and/or Patient-Protective Covers
This International Standard specifies a standardized method for testing and classifying surgical drapes and other patient-protective covers with respect to laser-induced hazards. It applies to...

References

Advertisement