NPFC - MIL-DTL-2/44

VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 9 June 1995
Status: inactive
Page Count: 2
scope:

Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C)

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the valve described herein shall consist of this specification and the latest issue of MIL-DTL-2.

TYPE DESIGNATION: V44-510-1

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for butane, propane, butane and propane mixtures, MAPP, and propylene with nominal capacities of up to 200 pounds...
September 29, 2006
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for butane, propane, butane and propane mixtures, MAPP, and propylene with nominal capacities of up to 200 pounds...
September 25, 2002
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for butane, propane, butane and propane mixtures, MAPP, and propylene with nominal capacities of up to 200 pounds...
MIL-DTL-2/44
June 9, 1995
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
September 9, 1970
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
Advertisement