DLA - MIL-V-2/44A

VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))

inactive
Organization: DLA
Publication Date: 12 March 1962
Status: inactive
Page Count: 4

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders for butane, propane, butane and propane mixtures, MAPP, and propylene with nominal capacities of up to 200 pounds...
September 29, 2006
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for butane, propane, butane and propane mixtures, MAPP, and propylene with nominal capacities of up to 200 pounds...
September 25, 2002
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders for butane, propane, butane and propane mixtures, MAPP, and propylene with nominal capacities of up to 200 pounds...
June 9, 1995
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
September 9, 1970
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
MIL-V-2/44A
March 12, 1962
VALVE, CYLINDER, GAS: BUTANE, PROPANE, BUTANE-PROPANE MIXTURE, MAPP, AND PROPYLENE (MAXIMUM 200 POUND NOMINAL CAPACITY CYLINDER), OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
Advertisement