CSA - ISO/IEC ISP 10609-14-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 14: Definition of Profile TC53, Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a Token Ring LAN
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
General
This International Standardized Profile is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.
This part of ISO/IEC ISP 10609 defines the TC53 profile which is applicable to the provision of the OSI connection- mode Transport Service using the OSI connection-mode Network Service in an End System attached to a Token Ring LAN subnetwork.
Position within the taxonomy
The taxonomy of profiles is defined in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 10609 defines the profile:
TC53 Connection-mode Transport Service over connection-mode Network Service over Token Ring LAN subnetworks
Scenario
Figure 1 illustrates the configurations of systems to which the TC53 profile is applicable.
Document History