CSA - ISO/IEC ISP 10609-14-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 14: Definition of Profile TC53, Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a Token Ring LAN

inactive
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 20
scope:

General

This International Standardized Profile is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/EC ISP 10609 defines the TC53 profile which is applicable to the provision of the OS1 connection- mode Transport Service using the OS1 connection-mode Network Service in an End System attached to a Token Ring LAN subnetwork.

Document History

January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 14: Definition of Profile TC53, Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a Token Ring LAN
General This International Standardized Profile is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI...
ISO/IEC ISP 10609-14-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 14: Definition of Profile TC53, Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a Token Ring LAN
General This International Standardized Profile is applicable to End Systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1...

References

Advertisement