DS/EN ISO/IEC 15416

Informations technology – Automatic identification and data capture techniques – Bar code print quality test specifications – Linear symbols

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 January 2002
Status: active
Page Count: 46
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
scope:

This standard specifies the methodology for testing bar code symbols for conformity with the symbology specification and defines a range of quality grades based on the measurement of specific attributes of the symbol. It gives information on possible causes of deviation from optimum grades to enable users to take appropriate corrective action. It applies to those symbologies for which a European Standard has been drawn up and its methodology can be applied to other symbologies for which a reference decode algorithm has been defined, incl. both linear and multi-row symbols.

Document History

DS/EN ISO/IEC 15416
January 29, 2002
Informations technology – Automatic identification and data capture techniques – Bar code print quality test specifications – Linear symbols
This standard specifies the methodology for testing bar code symbols for conformity with the symbology specification and defines a range of quality grades based on the measurement of specific...

References

Advertisement