DS/ISO/IEC 15416

Automatic identification and data capture techniques – Bar code print quality test specification – Linear symbols

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 December 2016
Status: active
Page Count: 46
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

ISO/IEC 15416:2016: - specifies the methodology for the measurement of specific attributes of bar code symbols; - defines a method for evaluating these measurements and deriving an overall assessment of symbol quality; and - provides information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action. ISO/IEC 15416:2016 applies to those symbologies for which a reference decode algorithm has been defined, and which are intended to be read using linear scanning methods, but its methodology can be applied partially or wholly to other symbologies.

Document History

DS/ISO/IEC 15416
December 12, 2016
Automatic identification and data capture techniques – Bar code print quality test specification – Linear symbols
ISO/IEC 15416:2016: - specifies the methodology for the measurement of specific attributes of bar code symbols; - defines a method for evaluating these measurements and deriving an overall assessment...
February 21, 2001
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Linear symbols
This standard - specifies the methodology for the measurement of specific attributes of bar code symbols; - defines a method for evaluating these measurements and deriving an overall assessment of...

References

Advertisement