DS/ISO/IEC 15416

Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Linear symbols

inactive
Organization: DS
Publication Date: 21 February 2001
Status: inactive
Page Count: 43
ICS Code (Information coding): 35.040
scope:

This standard - specifies the methodology for the measurement of specific attributes of bar code symbols; - defines a method for evaluating these measurements and deriving an overall assessment of symbol quality; - gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action

Document History

December 12, 2016
Automatic identification and data capture techniques – Bar code print quality test specification – Linear symbols
ISO/IEC 15416:2016: - specifies the methodology for the measurement of specific attributes of bar code symbols; - defines a method for evaluating these measurements and deriving an overall assessment...
DS/ISO/IEC 15416
February 21, 2001
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Linear symbols
This standard - specifies the methodology for the measurement of specific attributes of bar code symbols; - defines a method for evaluating these measurements and deriving an overall assessment of...
Advertisement