DLA - SMD-5962-88689 REV B

MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 March 1992
Status: inactive
Page Count: 36
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Frequency Circuit function 01 Z85C3006 6.0 MHz Serial communication controller 02 Z85C3008 8.0 MHz Serial communication controller 2/ 03 AM85C30-10 10.0 MHz Serial communication controller with SDLC enhancements 1/ 04 AM85C30-12 12.0 MHz Serial communication controller with SDLC enhancements 05 AM85C30-16 16.0 MHz Serial communication controller with SDLC enhancements 1/ 06 AM85C30-08 8.0 MHz Serial communication controller with SDLC enhancements 1/ 07 Z85C3010 10.0 MHz Serial communication controller 3/ 08 Z8523010 10.0 MHz Serial communication controller with SDLC enhancements 1/ 09 Z8523016 16.0 MHz Serial communication controller with SDLC enhancements 1/ 10 Z8523008 8.0 MHz Serial communication controller with SDLC enhancements 1/

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X CJ-1 (44-lead, .658" × .658" × .190"), square "J" lead chip carrier Y C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package

VCC supply voltage range (referenced to ground)- - - −0.3 V dc to +7.0 V dc Voltage on any pin (referenced to ground)- - - - - - −0.3 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation - - - - - - - - - - - - - 0.5 W Lead temperature (soldering, 10 seconds) - - - - - - +270°C Maximum operating junction temperature (TJ)- - - - - +180°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.2 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.8 V dc Frequency of operation: Device type 01 - - - - - - - - - - - - - - - - - - 0.5 MHz to 6.0 MHz Device types 02, 06, 10 - - - - - - - - - - - - - 0.5 MHz to 8.0 MHz Device types 03, 07, 08 - - - - - - - - - - - - - 0.5 MHz to 10 MHz Device types 04 - - - - - - - - - - - - - - - - - 0.5 MHz to 12.5 MHz Device types 05, 09 - - - - - - - - - - - - - - - 0.5 MHz to 16.4 MHz Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

Clock rise time and fall times: Device type 09 - - - - - - - - - - - - - - - - - - 5 ns maximum Device type 05 - - - - - - - - - - - - - - - - - - 8 ns maximum Device types 01, 02, 03, 04, 06, 07, 08, 10 - - - - 10 ns maximum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 12, 2019
MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 6, 2013
MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 5, 2007
MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 18, 2002
MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88689 REV B
March 25, 1992
MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 9, 1990
MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
February 6, 1989
MICROCIRCUIT, DIGITAL, CMOS, SERIAL COMMUNICATION CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement