DLA - SMD-5962-95667 REV A

MICROCIRCUIT, LINEAR, DUAL SERIAL-INPUT, VOLTAGE OUTPUT, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 August 2001
Status: inactive
Page Count: 13

Document History

November 26, 2018
MICROCIRCUIT, LINEAR, DUAL SERIAL INPUT, VOLTAGE OUTPUT,12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 18, 2012
MICROCIRCUIT, LINEAR, DUAL SERIAL INPUT, VOLTAGE OUTPUT, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95667 REV A
August 13, 2001
MICROCIRCUIT, LINEAR, DUAL SERIAL-INPUT, VOLTAGE OUTPUT, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
September 14, 1995
MICROCIRCUIT, LINEAR, DUAL SERIAL-INPUT, VOLTAGE OUTPUT, 12-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and H) and...
Advertisement