ASTM A534
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 15 August 1992 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
Document History
October 1, 2017
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings.
Supplementary requirements of an optional nature are...
October 1, 2017
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings.
Supplementary requirements of an optional nature are...
October 1, 2014
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings.
Supplementary requirements of an optional nature are...
October 1, 2009
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings.
Supplementary requirements of an optional nature are...
March 1, 2004
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. Supplementary requirements of an optional nature are provided...
December 10, 2001
Standard Specification for Carburizing Steels for Anti-Friction Bearings
This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. Supplementary requirements of an optional nature are provided...
June 15, 1994
Standard Specification for Carburizing Steels for Anti-Friction Bearings
1. Scope 1.1 This specification covers the requirements for carburizing bearing-quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional...
January 1, 1994
Standard Specification for Carburizing Steels for Anti-Friction Bearings
A description is not available for this item.
ASTM A534
August 15, 1992
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
A description is not available for this item.
February 15, 1992
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
A description is not available for this item.
August 31, 1990
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
A description is not available for this item.
January 8, 1987
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
A description is not available for this item.
July 27, 1979
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
A description is not available for this item.
April 5, 1976
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
This specification covers carburizing bearing quality steel billets for rolling or forging, as well as tube rounds, bars, rods, wire, and tubes to be used in the manufacture of anti-friction...
August 31, 1965
STANDARD SPECIFICATION FOR CARBURIZING STEELS FOR ANTI-FRICTION BEARINGS
This specification covers carburizing steel billets for rolling or forging, as well as tube rounds, bars, rods, wire, and tubes, to be used in the manufacture of anti-friction bearings.
NOTE- The...