DS/EN 12752-2

Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy

inactive
Organization: DS
Publication Date: 10 November 1999
Status: inactive
Page Count: 4
ICS Code (Laundry appliances): 97.060
scope:

This European Standard specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l, hereafter referred to as "Appliances".

Document History

November 9, 2001
Gas-fired tumble dryers of type B of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not...
DS/EN 12752-2
November 10, 1999
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not...
Advertisement