DS/EN 12752-2
Gas-fired tumble dryers of type B of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
inactive, Most Current
| Organization: | DS |
| Publication Date: | 9 November 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Laundry appliances): | 97.060 |
scope:
This European Standard specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l, hereafter referred to as "Appliances".
Document History
DS/EN 12752-2
November 9, 2001
Gas-fired tumble dryers of type B of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not...
November 10, 1999
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 2: Rational use of energy
This European Standard specifies the requirements and test methods for rational use of energy of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not...