IEC 60884-2-4
Plugs and Socket-Outlets for Household and Similar Purposes - Part 2: Particular Requirements for Plugs and Socket-Outlets for SELV
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
November 1, 2007
Plugs and socket-outlets for household and similar purposes – Part 2-4: Particular requirements for plugs and socket-outlets for SELV
This part 2-4 of IEC 60884 applies to plugs, fixed or portable socket-outlets, and to socketoutlets for appliances from 6 V up to and including 48 V d.c. or a.c. (50/60 Hz) SELV with rated current of...
November 1, 1999
Plugs and Socket-Outlets for Household and Similar Purposes - Part 2-4: Particular Requirements for Plugs and Socket-Outlets for SELV
This part 2-4 of IEC 60884 applies to plugs, fixed or portable socket-outlets, and to socketoutlets for appliances from 6 V up to and including 48 V d.c. or a.c. (50/60 Hz) SELV with rated current of...
IEC 60884-2-4
January 1, 1993
Plugs and Socket-Outlets for Household and Similar Purposes - Part 2: Particular Requirements for Plugs and Socket-Outlets for SELV
A description is not available for this item.