IEC 60884-2-4
Plugs and socket-outlets for household and similar purposes – Part 2-4: Particular requirements for plugs and socket-outlets for SELV
| Organization: | IEC |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This part 2-4 of IEC 60884 applies to plugs, fixed or portable socket-outlets, and to socketoutlets for appliances from 6 V up to and including 48 V d.c. or a.c. (50/60 Hz) SELV with rated current of 16 A, intended for household and similar purposes, either indoors or outdoors.
NOTE 1 The extension of this standard to higher frequencies is under consideration.
This standard does not cover requirements for flush mounting boxes: however, it covers only those requirements for surface-type mounting boxes which are necessary for the tests on the socket-outlet.
This standard also applies to plugs and socket-outlets incorporated in cord sets integrated or incorporated in appliances or intended to be fixed to them.
NOTE 2 A socket-outlet integrated in an appliance or equipment is a socket-outlet which is formed by the housing of the appliance or equipment.
A socket-outlet incorporated in an appliance or equipment is a separate socket-outlet built in or fixed to an appliance or equipment.
Socket-outlets for appliances or equipment shall comply with IEC 60884-2-2.
This standard does not apply to
- plugs, socket-outlets and couplers for industrial purposes;
- appliance couplers;
- fixed socket-outlets combined with fuses, automatic switches, etc.
Plugs and fixed or portable socket-outlets complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C.
NOTE 3 Socket-outlets complying with this standard are only suitable for incorporation in equipment in such a way and in such a place that it is unlikely that the surrounding temperature exceeds 35 °C.
In locations where special conditions prevail, such as in ships, vehicles and the like, and in hazardous locations, for example where explosions are liable to occur, special constructions may be required.
Document History