NPFC - MIL-M-38510/108

MICROCIRCUITS, LINEAR, TRANSISTOR ARRAYS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 9 April 1976
Status: inactive
Page Count: 31
scope:

This specification covers the detail requirements for monolithic silicon, transistor arrays. Three product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete part number.

The complete part number shall be as shown in the following example:

The device type shall be as shown in the following:

Device type Circuit 01 Two isolated NPN transistors and one NPN Darlington connected pair, general purpose. 02 Three isolated NPN transistors and one NPN differentially connected pair, general purpose.

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter MIL-M-38510, appendix C, case outline A F-1 (14-lead, ¼" × ¼", flat-pack) C D-1 (14-lead, ¼" × ¾", dual-in-line) D F-2 (14-lead, ¼" × ⅜", flat-pack) M See figure 3 (12-lead can)

Collector - base voltage 2/- - - - - - - - - - - - 40 Vdc Collector - emitter voltage 2/ - - - - - - - - - - 15 Vdc Collector - substrate voltage 3/ - - - - - - - - - 60 Vdc Emitter - base voltage 2/- - - - - - - - - - - - - 5 Vdc Power dissipation 2/ - - - - - - - - - - - - - - - 300 mW Collector current 2/ - - - - - - - - - - - - - - - 50 mA Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Junction temperature - - - - - - - - - - - - - - - 175°C Lead temperature (soldering, 60 seconds) - - - - - 300°C

Collector - base voltage 2/- - - - - - - - - - - - 32 Vdc Collector - emitter voltage 2/ - - - - - - - - - - 12 Vdc Ambient temperature range- - - - - - - - - - - - - −55°C to +125°C

Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJA 14-lead flat-pack A, D 350 mW @ TA = 125°C 60°C/W 140°C/W Dual-in-line C 400 mW @ TA = 125°C 40°C/W 120°C/W 12-lead can M 350 mW @ TA = 125°C 60°C/W 140°C/W

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

Microcircuits, Linear, Transistor Arrays, Monolithic Silicon
A description is not available for this item.
August 23, 2013
Microcircuits, Linear, Transistor Arrays, Monolithic Silicon
A description is not available for this item.
November 13, 2008
Microcircuits, Linear, Transistor Arrays, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon transistor arrays. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...
December 18, 2003
MICROCIRCUITS, LINEAR, TRANSISTOR ARRAYS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon transistor arrays. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...
February 28, 2000
MICROCIRCUITS, LINEAR, TRANSISTOR ARRAYS, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, TRANSISTOR ARRAYS, MONOLITHIC SILICON
A description is not available for this item.
September 29, 1986
MICROCIRCUITS, LINEAR, TRANSISTOR ARRAYS, MONOLITHIC SILICON
A description is not available for this item.
May 20, 1983
MICROCIRCUITS, LINEAR, TRANSISTOR ARRAYS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/108
April 9, 1976
MICROCIRCUITS, LINEAR, TRANSISTOR ARRAYS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, transistor arrays. Three product assurance classes and a choice of case outline and lead finish are provided for each type...

References

Advertisement