DLA - SMD-5962-87622 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 November 1988
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC138 1-of-8 decoder/demultiplexer

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200") dual-in-line package F F-5 (16-lead, .440" × .285" × .085") flat package 2 C-2 (20-terminal, 358" × .358" × .100") square chip carrier package

Supply voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage 1/ - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage 1/- - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±50 mA DC VCC or GND current (per pin) - - - - - - - - - - ±100 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds)- - - - - - +260°C Thermal resistance, junction-to-case (θJC)- - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/- - - - - - - - - - - - +175°C

Supply voltage (VCC) 3/ - - - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Input voltage - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage- - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 3.6 V - - - - - - - - - - - - - - - - - - - 0 to 116 ns (10-90 percent, 40 ns/V) VCC = 5.5 V - - - - - - - - - - - - - - - - - - - 0 to 88 ns (10-90 percent, 20 ns/V)

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 28, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
November 15, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 14, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 14, 2004
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
January 30, 2001
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
October 23, 2000
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-87622 REV A
November 30, 1988
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 12, 1987
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-OF-8 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement