FORD ESB-M32J106-A

ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, INTERMEDIATE HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS

inactive
Buy Now
Organization: FORD
Publication Date: 22 July 1996
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a polish resistant, thermo-setting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.

Document History

May 4, 2012
ENAMEL - ACRYLIC BAKING - POLISH RESISTANT, INTERMEDIATE HIGH SOLIDS - EXTERIOR LOW AND MEDIUM GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polish resistant, thermosetting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
FORD ESB-M32J106-A
July 22, 1996
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, INTERMEDIATE HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS
1. SCOPE The material defined by this specification is a polish resistant, thermo-setting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.

References

Advertisement