CSA G40.23
Steel - Surface Finish of Hot-Rolled Plates and Wide Flats - Delivery Requirements
inactive
Buy Now
| Organization: | CSA |
| Publication Date: | 1 June 1994 |
| Status: | inactive |
| Page Count: | 27 |
scope:
Scope and field of application 1)
This CSA Standard specifies delivery requirements which apply to the surface finish of hot-rolled plates and wide flats rolled on reversing mills, with nominal thicknesses equal to or less than 150 mm.
For plates with a thickness greater than 150 mm and for special applications for which a different surface condition is required, special ag
Document History
CSA G40.23
June 1, 1994
Steel - Surface Finish of Hot-Rolled Plates and Wide Flats - Delivery Requirements
Scope and field of application 1)
This CSA Standard specifies delivery requirements which apply to the surface finish of hot-rolled plates and wide flats rolled on reversing mills, with nominal...