ISO 7452
Hot-rolled steel plates - Tolerances on dimensions and shape
| Organization: | ISO |
| Publication Date: | 15 January 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
This International Standard specifies requirements for tolerances for hot-rolled steel plates made on a reversing mill with the following characteristics:
a) nominal thickness: 3mm ≤ t ≤ 400 mm;
b) nominal width: w ≥ 600 mm.
NOTE 1 Tolerances for products of width < 600 mm, cut or slit from plate, may be agreed between the manufacturer and purchaser at the time of ordering.
This International Standard applies to, but is not limited to, steel grades defined in all parts of ISO 630, in ISO 9328-1 to ISO 9328-6 and ISO 683-1, ISO 683-2, ISO 683-10 and ISO 683-11.
This International Standard does not apply to stainless steel.
If not otherwise agreed, to tables in Annex A apply to steel grades defined in Annex A of all parts (except Part 1) of ISO 630 or in ISO 9328-1 to ISO 9328-6.
If not otherwise agreed, to tables in Annex B apply to steel grades defined in Annex B of all parts (except Part 1) of ISO 630 or in ISO 9328-1 to ISO 9328-6.
For steel grades defined in ISO 683-1, ISO 683-2, ISO 683-10 and ISO 683-11, the selection of Annex A or B is done at the time of enquiry and order.
This International Standard does not include continuous mill products, custom-made plagte, checker plate or bulb plate for flooring or wide flats.
This International Standard does not include the following steel products, which are coverted by other International Standards:
- sheet and strip - refer to ISO/TC 17/ SC 12 "Continuous mill flat rolled products",
- tubular products - refer to ISO/TC 5/ SC 1 "Steel tubes".
NOTE 2 Lists of standards coverted by ISO/TC 17/SC 12 and ISO/TC 5/SC 1 are available on the ISO Website.
Document History