ISO 7452

Hot-Rolled Structural Steel Plates - Tolerances on Dimensions and Shape

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1984
Status: inactive
Page Count: 7
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel profiles): 77.140.70

Document History

January 15, 2013
Hot-rolled steel plates - Tolerances on dimensions and shape
This International Standard specifies requirements for tolerances for hot-rolled steel plates made on a reversing mill with the following characteristics: a) nominal thickness: 3mm ≤ t ≤ 400 mm; b)...
October 15, 2002
Hot-Rolled Structural Steel Plates - Tolerances on Dimensions and Shape
This International Standard specifies requirements for tolerances for hot-rolled steel plates made on a reversing mill (excluding stainless steels) with the following characteristics: a) nominal...
ISO 7452
January 1, 1984
Hot-Rolled Structural Steel Plates - Tolerances on Dimensions and Shape
A description is not available for this item.
Advertisement