ISO 7452
Hot-Rolled Structural Steel Plates - Tolerances on Dimensions and Shape
| Organization: | ISO |
| Publication Date: | 15 October 2002 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
This International Standard specifies requirements for tolerances for hot-rolled steel plates made on a reversing mill (excluding stainless steels) with the following characteristics:
a) nominal thickness > 4 mm but < 400 mm;
b) nominal width > 600 mm;
c) specified minimum yield strength < 700 N/mm2.
Tolerances for products of width < 600 mm, cut or slit from plate, should be agreed between manufacturer and purchaser at the time of inquiry and order.
Tolerances on dimensions and shape of steel plates having a specified minimum yield stress greater than 700 N/mm2 should be the subject of agreement at the time of inquiry and order.
This International Standard does not include continuous mill products, custom-made plate, checker plate or bulb plate for flooring or wide flats.
It does not apply to continuous hot-rolled steel plates as defined in specific International Standards (see ISO 4995, ISO 4996, ISO 5951, ISO 5952).
Document History