ISO 6185-3
Inflatable Boats - Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2001 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Small craft): | 47.080 |
Document History
August 15, 2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
ISO 6185-3
November 15, 2001
Inflatable Boats - Part 3: Boats with a Maximum Motor Power Rating of 15 kW and Greater
A description is not available for this item.