DLA - SMD-5962-93215
MICROCIRCUIT, LINEAR, STEPPER MOTOR DRIVER CIRCUIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 October 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1517 Stepper motor driver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Second level supply, VSS - - - - - - - - - - - - - - - - - - - - +40 V Phase output supply, VMM - - - - - - - - - - - - - - - - - - - - +40 V Logic supply, VCC - - - - - - - - - - - - - - - - - - - - - - - +7 V Logic input voltage, VIN - - - - - - - - - - - - - - - - - - - - −3 V to +7 V Logic input current, IIN - - - - - - - - - - - - - - - - - - - - ±10 mA Output current, each phase, IPHASE - - - - - - - - - - - - - - - +500 mA Output current, emitter follower, ISECOND - - - - - - - - - - - −500 mA Maximum power dissipation, PD: 2/ Case outline E - - - - - - - - - - - - - - - - - - - - - - - - 1 W Case outline 2 - - - - - - - - - - - - - - - - - - - - - - - - 1.75 W Junction temperature, TJ - - - - - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient θJA): Case outline E - - - - - - - - - - - - - - - - - - - - - - - - 110°C/W Case outline 2 - - - - - - - - - - - - - - - - - - - - - - - - 70°C/W Storage temperature range - - - - - - - - - - - - - - - - - - - −55°C to +150°C
Supply voltage range, VCC - - - - - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Second level supply range, VSS - - - - - - - - - - - - - - - - - +10 V dc to +40 V dc Operating temperature range - - - - - - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History