NPFC - MIL-DTL-52525/14

FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, 45 DEG. BENT TUBE, TYPE 100R10

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1998
Status: inactive
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100R10, 4-spiral wrap hose. TABLE II. Maximum operating pressures of fittings.

Hose I.D PSI ------------------------------------- ¾ 5000 1 4000 1-¼ 3000 1-½ 2500

Document History

August 5, 2019
FITTINGS, HOSE CRIMP TYPE, SPLIT-FLANGE 45 DEGREE BENT
A description is not available for this item.
March 5, 2014
Fittings, Hose Crimp Type, Split-Flange, 45 Degree Bent
A description is not available for this item.
November 20, 2008
FITTINGS, HOSE CRIMP TYPE, SPLIT-FLANGE 45 DEGREE BENT
A description is not available for this item.
April 8, 2003
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, 45 DEG. BENT TUBE, TYPE 100R10
A description is not available for this item.
MIL-DTL-52525/14
June 30, 1998
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, 45 DEG. BENT TUBE, TYPE 100R10
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 30, 1987
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, 45 DEG. BENT TUBE, TYPE 100R10
The requirements for acquiring the fittings described herein shall consist of this specification and the latest issue of MIL-F-52525.
October 11, 1978
FITTINGS, HOSE, SCREW-ON TO 4-BOLT SPLIT-FLANGE, 45 DEG. BENT TUBE, TYPE 100R10
A description is not available for this item.

References

Advertisement