DLA - DSCC-DWG-94030 REV B
SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY
inactive
| Organization: | DLA |
| Publication Date: | 15 July 2001 |
| Status: | inactive |
| Page Count: | 10 |
Document History
July 21, 2023
SEMICONDUCTOR DEVICE, DIODE, TRANSIENT VOLTAGE SUPPRESSOR, ARRAY, UNIDIRECTIONAL
Devices conforming to this drawing are intended for use when performance specifications do not exist and qualified performance devices that will perform the required function are not available for...
DSCC-DWG-94030 REV B
July 15, 2001
SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY
A description is not available for this item.
June 26, 2000
SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 24, 1995
SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY
This specification covers the detail requirements for a 500 Watt, unidirectional transient voltage suppressor diode array.
The complete part number shall be as shown in the following example:
The...