DLA - DSCC-DWG-94030 REV A

SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY

inactive
Organization: DLA
Publication Date: 26 June 2000
Status: inactive
Page Count: 10
scope:

This drawing describes the detail requirements for a 500 Watt, unidirectional transient voltage suppressor diode array.

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

July 21, 2023
SEMICONDUCTOR DEVICE, DIODE, TRANSIENT VOLTAGE SUPPRESSOR, ARRAY, UNIDIRECTIONAL
Devices conforming to this drawing are intended for use when performance specifications do not exist and qualified performance devices that will perform the required function are not available for...
July 15, 2001
SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY
A description is not available for this item.
DSCC-DWG-94030 REV A
June 26, 2000
SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
February 24, 1995
SEMICONDUCTOR DEVICE, UNIDIRECTIONAL TRANSIENT SUPPRESSOR DIODE ARRAY
This specification covers the detail requirements for a 500 Watt, unidirectional transient voltage suppressor diode array. The complete part number shall be as shown in the following example: The...
Advertisement