DLA - SMD-5962-87715

MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED OPERATIONAL AMPLIFIER MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 September 1988
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 OP-207A Dual, ultra-low offset, matched operational amplifier LT1002A

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14 lead, .785" × .310" × .200"), dual in-line package

Supply voltage (VS) - - - - - - - - - - - - - - - - ±22 V Internal power dissipation (PD) 1/ - - - - - - - - 500 mW Differential input voltage - - - - - - - - - - - - ±30 V Input voltage (VI) 2/ - - - - - - - - - - - - - - ±22 V Output short circuit duration - - - - - - - - - - - Indefinite Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Operating temperature range - - - - - - - - - - - - −55°C to +125°C Lead temperature (Soldering, 60 seconds)- - - - - - 300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C

Supply voltage (VS) - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 10, 2023
MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 15, 2017
MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 24, 2012
MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED OPERATIONAL AMPLIFIER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 20, 2006
MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED OPERATIONAL AMPLIFIER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
August 28, 2000
MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED OPERATIONAL AMPLIFIER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87715
September 29, 1988
MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED OPERATIONAL AMPLIFIER MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement