ISO 283
Conveyor Belts - Full Thickness Tensile Strength and Elongation - Specifications and Method of Test
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 1990 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
March 1, 2023
Textile conveyor belts — Full thickness tensile strength, elongation at break and elongation at the reference load — Test method
This document specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking point of...
November 1, 2015
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...
June 15, 2007
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
A description is not available for this item.
ISO 283
November 1, 1990
Conveyor Belts - Full Thickness Tensile Strength and Elongation - Specifications and Method of Test
A description is not available for this item.