ISO 283

Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2007
Status: inactive
Page Count: 16
ICS Code (Components for conveyors): 53.040.20

Document History

283
March 1, 2023
Textile conveyor belts — Full thickness tensile strength, elongation at break and elongation at the reference load — Test method
This document specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking point of...
November 1, 2015
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
This International Standard specifies a test method for the determination of the full thickness tensile strength in the longitudinal direction and the elongation at the reference force and breaking...
ISO 283
June 15, 2007
Textile conveyor belts - Full thickness tensile strength, elongation at break and elongation at the reference load - Test method
A description is not available for this item.
November 1, 1990
Conveyor Belts - Full Thickness Tensile Strength and Elongation - Specifications and Method of Test
A description is not available for this item.

References

Advertisement